Manufacturer: Microchip Technology
Win Source Part Number: 769270-ATSAM3U2EA-AU
Series: SAM3U
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 96MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 8x10b, 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATSAM3U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): F28M35M22C1RFPT; F28M35M22C1RFPS; F28M35E20B1RFPQ; F28M35M52C1RFPS;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 144LQFP Product overview: ATSAM3U2EA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U2EA-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU 128K Flash, 36K SRAM 32-bit ARM Cortex M3
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 128KB FLASH 144LQFP
IC MCU 32BIT 128KB FLASH 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769270-ATSAM3U2EA-AU | 685-ATSAM3U2EA-AU | ATSAM3U2EA-AU-ND | ATSAM3U2EA-AU | ATSAM3U2EA-AU | ATSAM3U2EA-AU | ATSAM3U2EA-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM3U2EA-AU | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||
| RAM | 128 KB | 36 KB | 36 KB | 36 KB | 36 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts |