ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-BGA (13x13)
IC MCU 32BIT 64KB FLASH 144BGA
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-BGA (13x13)
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-BGA (13x13)
IC MCU 32BIT 64KB FLASH 144BGA
ARM Microcontrollers - MCU LFBGA, Grn, IT MRL B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3U1EB-CU-ND | ATSAM3U1EB-CU | ATSAM3U1EB-CU | ATSAM3U1EB-CU | ATSAM3U1EB-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | ||
| Bits | Other; A/D 8x10b, 8x12b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 64 KB |