IC MCU 32BIT 64KB FLASH 100LQFP Product overview: ATSAM3U1CB-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U1CB-AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 803928-ATSAM3U1CB-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 96MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 4x10b, 4x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ATSAM3U
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU LQFP, Grn, IT, MRL B
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 96MHZ, LQFP-100; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:64KB; RAM Memory Size:20KB; No. of Timers:3 RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 100LQFP
IC MCU 32BIT 64KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3U1CB-AU | 803928-ATSAM3U1CB-AU | ATSAM3U1CB-AU-ND | ATSAM3U1CB-AU | ATSAM3U1CB-AU | ATSAM3U1CB-AU | 92T0804 | ATSAM3U1CB-AU | ATSAM3U1CB-AU |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAM3U1CB-AU | Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M3, 96Mhz, Lqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||
| RAM | 20 KB | 64 KB | 20 KB | 20 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 16 KB | 64 KB | |||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |