Microchip Technology, Inc. ATSAM3U1C

Description
Microchip's ARM®-based SAM3U1C is a member of the SAM3U family of flash microcontrollers based on the high-performance 32-bit ARM Cortex®-M3 RISC processor. It operates at a maximum speed of 96MHz and features 64KB of flash memory and 20KB of SRAM. The peripheral set includes a High Speed USB device and PHY at 480Mbps, high-speed multimedia card interface for SDIO/SD/MMC, a 16-bit external bus interface supporting NAND flash, three USARTs, TWI (I2C), four SPIs, I2S, four PWM timers, three 16-bit timers, RTC, four 12-bit and four 10-bit ADCs. The architecture is designed to sustain high-speed data transfers. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM3U1C operates from 1.62V to 3.6V and is available in 100-pin LQFP and BGA packages. Additional Features Core ARM Cortex-M3 revision 2.0 running at up to 96 MHz Memory Protection Unit (MPU) Thumb®-2 instruction set Memories 64 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator, dual bank 20 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines Static Memory Controller (SMC): SRAM, NOR, NAND support. NAND Flash controller with 4 Kbytes RAM buffer and ECC External Bus Interface - 8 or 16 bits, 4 chip selects, 24-bit address System Embedded voltage regulator for single-supply operation POR, BOD and Watchdog for safe reset Quartz or resonator oscillators: 3 to 20 MHz main and optional low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz Default Frequency for fast device startup Slow Clock Internal RC oscillator as permanent clock for device clock in low power mode One PLL for device clock and one dedicated PLL for USB 2.0 High Speed Device 17 Peripheral DMA Controller (PDC) channels and 4-channel central DMA Low Power modes Sleep, Wait, and Backup modes, down to 1.65 μA in Backup mode with RTC, RTT, and GPBR Package 100-lead LQFP – 14 × 14 mm, pitch 0.5 mm 100-ball TFBGA – 9 × 9 mm, pitch 0.8 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: 480 Mbps, 4-Kbyte FIFO, up to 7 bidirectional Endpoints, dedicated DMA 3 USARTs (ISO7816, IrDA®, Flow Control, SPI, Manchester support) and one UART 2 TWI (I2C compatible) 1 Serial Perpheral Interface (SPI) 1 Synchronous Serial Controller (SSC) (I2S) 1 High Speed Multimedia Card Interface (HSMCI) (SDIO/SD/MMC) 3-channel 16-bit Timer/Counter (TC) for capture, compare and PWM 4-channel 16-bit PWM (PWMC) 32-bit Real-time Timer (RTT) and Real-time Clock (RTC) with calendar and alarm features I/O 57 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 4-channel 12-bit 1 msps ADC with differential input mode and programmable gain stage 4-channel 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
Microchip's ARM®-based SAM3U1C is a member of the SAM3U family of flash microcontrollers based on the high-performance 32-bit ARM Cortex®-M3 RISC processor. It operates at a maximum speed of 96MHz and features 64KB of flash memory and 20KB of SRAM. The peripheral set includes a High Speed USB device and PHY at 480Mbps, high-speed multimedia card interface for SDIO/SD/MMC, a 16-bit external bus interface supporting NAND flash, three USARTs, TWI (I2C), four SPIs, I2S, four PWM timers, three 16-bit timers, RTC, four 12-bit and four 10-bit ADCs. The architecture is designed to sustain high-speed data transfers. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM3U1C operates from 1.62V to 3.6V and is available in 100-pin LQFP and BGA packages. Additional Features Core ARM Cortex-M3 revision 2.0 running at up to 96 MHz Memory Protection Unit (MPU) Thumb®-2 instruction set Memories 64 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator, dual bank 20 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines Static Memory Controller (SMC): SRAM, NOR, NAND support. NAND Flash controller with 4 Kbytes RAM buffer and ECC External Bus Interface - 8 or 16 bits, 4 chip selects, 24-bit address System Embedded voltage regulator for single-supply operation POR, BOD and Watchdog for safe reset Quartz or resonator oscillators: 3 to 20 MHz main and optional low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz Default Frequency for fast device startup Slow Clock Internal RC oscillator as permanent clock for device clock in low power mode One PLL for device clock and one dedicated PLL for USB 2.0 High Speed Device 17 Peripheral DMA Controller (PDC) channels and 4-channel central DMA Low Power modes Sleep, Wait, and Backup modes, down to 1.65 μA in Backup mode with RTC, RTT, and GPBR Package 100-lead LQFP – 14 × 14 mm, pitch 0.5 mm 100-ball TFBGA – 9 × 9 mm, pitch 0.8 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: 480 Mbps, 4-Kbyte FIFO, up to 7 bidirectional Endpoints, dedicated DMA 3 USARTs (ISO7816, IrDA®, Flow Control, SPI, Manchester support) and one UART 2 TWI (I2C compatible) 1 Serial Perpheral Interface (SPI) 1 Synchronous Serial Controller (SSC) (I2S) 1 High Speed Multimedia Card Interface (HSMCI) (SDIO/SD/MMC) 3-channel 16-bit Timer/Counter (TC) for capture, compare and PWM 4-channel 16-bit PWM (PWMC) 32-bit Real-time Timer (RTT) and Real-time Clock (RTC) with calendar and alarm features I/O 57 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 4-channel 12-bit 1 msps ADC with differential input mode and programmable gain stage 4-channel 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM3U1C - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's ARM®-based SAM3U1C is a member of the SAM3U family of flash microcontrollers based on the high-performance 32-bit ARM Cortex®-M3 RISC processor. It operates at a maximum speed of 96MHz and features 64KB of flash memory and 20KB of SRAM. The peripheral set includes a High Speed USB device and PHY at 480Mbps, high-speed multimedia card interface for SDIO/SD/MMC, a 16-bit external bus interface supporting NAND flash, three USARTs, TWI (I2C), four SPIs, I2S, four PWM timers, three 16-bit timers, RTC, four 12-bit and four 10-bit ADCs. The architecture is designed to sustain high-speed data transfers. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM3U1C operates from 1.62V to 3.6V and is available in 100-pin LQFP and BGA packages. Additional Features Core ARM Cortex-M3 revision 2.0 running at up to 96 MHz Memory Protection Unit (MPU) Thumb®-2 instruction set Memories 64 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator, dual bank 20 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines Static Memory Controller (SMC): SRAM, NOR, NAND support. NAND Flash controller with 4 Kbytes RAM buffer and ECC External Bus Interface - 8 or 16 bits, 4 chip selects, 24-bit address System Embedded voltage regulator for single-supply operation POR, BOD and Watchdog for safe reset Quartz or resonator oscillators: 3 to 20 MHz main and optional low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz Default Frequency for fast device startup Slow Clock Internal RC oscillator as permanent clock for device clock in low power mode One PLL for device clock and one dedicated PLL for USB 2.0 High Speed Device 17 Peripheral DMA Controller (PDC) channels and 4-channel central DMA Low Power modes Sleep, Wait, and Backup modes, down to 1.65 μA in Backup mode with RTC, RTT, and GPBR Package 100-lead LQFP – 14 × 14 mm, pitch 0.5 mm 100-ball TFBGA – 9 × 9 mm, pitch 0.8 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: 480 Mbps, 4-Kbyte FIFO, up to 7 bidirectional Endpoints, dedicated DMA 3 USARTs (ISO7816, IrDA®, Flow Control, SPI, Manchester support) and one UART 2 TWI (I2C compatible) 1 Serial Perpheral Interface (SPI) 1 Synchronous Serial Controller (SSC) (I2S) 1 High Speed Multimedia Card Interface (HSMCI) (SDIO/SD/MMC) 3-channel 16-bit Timer/Counter (TC) for capture, compare and PWM 4-channel 16-bit PWM (PWMC) 32-bit Real-time Timer (RTT) and Real-time Clock (RTC) with calendar and alarm features I/O 57 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 4-channel 12-bit 1 msps ADC with differential input mode and programmable gain stage 4-channel 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

Microchip's ARM®-based SAM3U1C is a member of the SAM3U family of flash microcontrollers based on the high-performance 32-bit ARM Cortex®-M3 RISC processor.

It operates at a maximum speed of 96MHz and features 64KB of flash memory and 20KB of SRAM.

The peripheral set includes a High Speed USB device and PHY at 480Mbps, high-speed multimedia card interface for SDIO/SD/MMC, a 16-bit external bus interface supporting NAND flash, three USARTs, TWI (I2C), four SPIs, I2S, four PWM timers, three 16-bit timers, RTC, four 12-bit and four 10-bit ADCs.

The architecture is designed to sustain high-speed data transfers. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput.

The SAM3U1C operates from 1.62V to 3.6V and is available in 100-pin LQFP and BGA packages.

Additional Features

    Core
    • ARM Cortex-M3 revision 2.0 running at up to 96 MHz
    • Memory Protection Unit (MPU)
    • Thumb®-2 instruction set
    Memories
    • 64 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator, dual bank
    • 20 Kbytes embedded SRAM
    • 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines
    • Static Memory Controller (SMC): SRAM, NOR, NAND support. NAND Flash controller with 4 Kbytes RAM buffer and ECC
    • External Bus Interface - 8 or 16 bits, 4 chip selects, 24-bit address
    System
    • Embedded voltage regulator for single-supply operation
    • POR, BOD and Watchdog for safe reset
    • Quartz or resonator oscillators: 3 to 20 MHz main and optional low power 32.768 kHz for RTC or device clock
    • High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz Default Frequency for fast device startup
    • Slow Clock Internal RC oscillator as permanent clock for device clock in low power mode
    • One PLL for device clock and one dedicated PLL for USB 2.0 High Speed Device
    • 17 Peripheral DMA Controller (PDC) channels and 4-channel central DMA
    Low Power modes
    • Sleep, Wait, and Backup modes, down to 1.65 μA in Backup mode with RTC, RTT, and GPBR
    Package
    • 100-lead LQFP – 14 × 14 mm, pitch 0.5 mm
    • 100-ball TFBGA – 9 × 9 mm, pitch 0.8 mm
    Temperature operating range
    • Industrial (-40° C to +85° C)
    Peripheral Features
    • USB 2.0 Device: 480 Mbps, 4-Kbyte FIFO, up to 7 bidirectional Endpoints, dedicated DMA
    • 3 USARTs (ISO7816, IrDA®, Flow Control, SPI, Manchester support) and one UART
    • 2 TWI (I2C compatible)
    • 1 Serial Perpheral Interface (SPI)
    • 1 Synchronous Serial Controller (SSC) (I2S)
    • 1 High Speed Multimedia Card Interface (HSMCI) (SDIO/SD/MMC)
    • 3-channel 16-bit Timer/Counter (TC) for capture, compare and PWM
    • 4-channel 16-bit PWM (PWMC)
    • 32-bit Real-time Timer (RTT) and Real-time Clock (RTC) with calendar and alarm features
    I/O
    • 57 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination
    • Three 32-bit Parallel Input/Output Controllers
    Analog Features
    • 4-channel 12-bit 1 msps ADC with differential input mode and programmable gain stage
    • 4-channel 10-bit ADC
    Debugger Development Support
    • Serial Wire/JTAG Debug Port(SWJ-DP)
    • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
    • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
    • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
    • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
    • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
    • IEEE1149.1 JTAG Boundary-scan on all digital pins.
    Integrated Software Libraries and Tools
    • ASF-Atmel software Framework – SAM software development framework
    • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
    • DMA support, Interrupt handlers Driver support
    • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
    • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM3U1C
Clock Speed 96 MHz
Bits Other; 12-bit
Number 8
RAM 20 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers