Manufacturer: Atmel
Win Source Part Number: 1322836-ATSAM3SD8CA-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: ARM® Cortex®-M3
Speed: 64MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x10/12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 68
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 2156-ATSAM3SD8CA-CU,
Base Product Number: ATSAM3S
IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: ATSAM3SD8CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3SD8CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, BGA-100; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes
ARM Microcontrollers - MCU BGA,Grn, IT, MRL A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322836-ATSAM3SD8CA-CU | 685-ATSAM3SD8CA-CU | ATSAM3SD8CA-CU-ND | ATSAM3SD8CA-CU | ATSAM3SD8CA-CU | ATSAM3SD8CA-CU | 92T0799 | ATSAM3SD8CA-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Bga-100; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | ROM; ROM | Flash | |||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts |