ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, QFN-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64QFN
ARM Microcontrollers - MCU QFN,Grn, IT, MRL A
IC MCU 32BIT 512KB FLASH 64QFN
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3SD8BA-MU-ND | 92T0797 | ATSAM3SD8BA-MU | ATSAM3SD8BA-MU | ATSAM3SD8BA-MU | ATSAM3SD8BA-MU |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 10x10/12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |