Microchip Technology, Inc. ATSAM3SD8B

Description
The SAM3S8C is a member of the Microchip's SAM3S series microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 64MHz and features 512KB of flash memory and 64KB of SRAM. The extensive peripheral set includes a Full Speed USB device port with embedded transceiver, a high-speed multimedia card interface for SDIO/SD/MMC, two USARTs, two UARTs, two TWIs (I2C), three SPIs, I2S, PWM timer, six 16-bit timers, RTC, 11-ch 12-bit ADC, 2-ch 12-bit DAC, and an analog comparator. The Microchip QTouch Library offers an easy way to implement buttons, sliders, and wheels. The parallel data capture mode on the PIOs collects data from external devices not compliant with standard memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. The device operates from 1.62V to 3.6V and is available in 100-pin QFP and BGA packages. Additional Features Microcontroller Features Core ARM® Cortex®-M3 revision 2.0 running at up to 64 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set Memories 512 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Watchdog for safe operation Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz default frequency for device startup. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock Two PLLs up to 130 MHz for device clock and for USB Temperature Sensor Up to 22 peripheral DMA (PDC) channels Low Power Modes Sleep and Backup modes, down to < 2 μA in Backup mode Ultra low power RTC Package 64-lead LQFP, 10 x 10 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints. On-Chip Transceiver 2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC) two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control 32-bit Real-time Timer and RTC with calendar and alarm features 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) I/O 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA assisted Parallel Capture Mode Analog Features 11-channel, 1Msps ADC with differential input mode and programmable gain stage One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, Selectable input hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
The SAM3S8C is a member of the Microchip's SAM3S series microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 64MHz and features 512KB of flash memory and 64KB of SRAM. The extensive peripheral set includes a Full Speed USB device port with embedded transceiver, a high-speed multimedia card interface for SDIO/SD/MMC, two USARTs, two UARTs, two TWIs (I2C), three SPIs, I2S, PWM timer, six 16-bit timers, RTC, 11-ch 12-bit ADC, 2-ch 12-bit DAC, and an analog comparator. The Microchip QTouch Library offers an easy way to implement buttons, sliders, and wheels. The parallel data capture mode on the PIOs collects data from external devices not compliant with standard memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. The device operates from 1.62V to 3.6V and is available in 100-pin QFP and BGA packages. Additional Features Microcontroller Features Core ARM® Cortex®-M3 revision 2.0 running at up to 64 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set Memories 512 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Watchdog for safe operation Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz default frequency for device startup. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock Two PLLs up to 130 MHz for device clock and for USB Temperature Sensor Up to 22 peripheral DMA (PDC) channels Low Power Modes Sleep and Backup modes, down to < 2 μA in Backup mode Ultra low power RTC Package 64-lead LQFP, 10 x 10 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints. On-Chip Transceiver 2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC) two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control 32-bit Real-time Timer and RTC with calendar and alarm features 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) I/O 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA assisted Parallel Capture Mode Analog Features 11-channel, 1Msps ADC with differential input mode and programmable gain stage One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, Selectable input hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM3SD8B - Microchip Technology, Inc.
Chandler, AZ, United States
The SAM3S8C is a member of the Microchip's SAM3S series microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 64MHz and features 512KB of flash memory and 64KB of SRAM. The extensive peripheral set includes a Full Speed USB device port with embedded transceiver, a high-speed multimedia card interface for SDIO/SD/MMC, two USARTs, two UARTs, two TWIs (I2C), three SPIs, I2S, PWM timer, six 16-bit timers, RTC, 11-ch 12-bit ADC, 2-ch 12-bit DAC, and an analog comparator. The Microchip QTouch Library offers an easy way to implement buttons, sliders, and wheels. The parallel data capture mode on the PIOs collects data from external devices not compliant with standard memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. The device operates from 1.62V to 3.6V and is available in 100-pin QFP and BGA packages. Additional Features Microcontroller Features Core ARM® Cortex®-M3 revision 2.0 running at up to 64 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set Memories 512 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Watchdog for safe operation Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz default frequency for device startup. In-application trimming access for frequency adjustment Slow clock internal RC oscillator as permanent low-power mode device clock Two PLLs up to 130 MHz for device clock and for USB Temperature Sensor Up to 22 peripheral DMA (PDC) channels Low Power Modes Sleep and Backup modes, down to < 2 μA in Backup mode Ultra low power RTC Package 64-lead LQFP, 10 x 10 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints. On-Chip Transceiver 2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC) two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control 32-bit Real-time Timer and RTC with calendar and alarm features 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) I/O 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA assisted Parallel Capture Mode Analog Features 11-channel, 1Msps ADC with differential input mode and programmable gain stage One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, Selectable input hysteresis Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

The SAM3S8C is a member of the Microchip's SAM3S series microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 64MHz and features 512KB of flash memory and 64KB of SRAM.

The extensive peripheral set includes a Full Speed USB device port with embedded transceiver, a high-speed multimedia card interface for SDIO/SD/MMC, two USARTs, two UARTs, two TWIs (I2C), three SPIs, I2S, PWM timer, six 16-bit timers, RTC, 11-ch 12-bit ADC, 2-ch 12-bit DAC, and an analog comparator.

The Microchip QTouch Library offers an easy way to implement buttons, sliders, and wheels. The parallel data capture mode on the PIOs collects data from external devices not compliant with standard memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU.

The device operates from 1.62V to 3.6V and is available in 100-pin QFP and BGA packages.

Additional Features

    Microcontroller Features Core
    • ARM® Cortex®-M3 revision 2.0 running at up to 64 MHz
    • Memory Protection Unit (MPU)
    • DSP Instructions, Thumb®-2 instruction set
    Memories
    • 512 Kbytes Dual Plane embedded Flash, 128-bit wide access, memory accelerator
    • 64 Kbytes embedded SRAM
    • 16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines
    System
    • Embedded voltage regulator for single-supply operation
    • Power-on-Reset (POR), Brown-out Detector (BOD) and Watchdog for safe operation
    • Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock
    • High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz default frequency for device startup. In-application trimming access for frequency adjustment
    • Slow clock internal RC oscillator as permanent low-power mode device clock
    • Two PLLs up to 130 MHz for device clock and for USB
    • Temperature Sensor
    • Up to 22 peripheral DMA (PDC) channels
    Low Power Modes
    • Sleep and Backup modes, down to < 2 μA in Backup mode
    • Ultra low power RTC
    Package
    • 64-lead LQFP, 10 x 10 mm, pitch 0.5 mm
    • 64-lead QFN, 9 x 9 mm, pitch 0.5 mm
    Temperature operating range
    • Industrial (-40° C to +85° C)
    Peripheral Features
    • USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver
    • USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints. On-Chip Transceiver
    • 2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode
    • Two 2-wire UARTs
    • 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC)
    • two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor
    • 4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control
    • 32-bit Real-time Timer and RTC with calendar and alarm features
    • 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU)
    I/O
    • 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination
    • Three 32-bit Parallel Input/Output Controllers, Peripheral DMA assisted Parallel Capture Mode
    Analog Features
    • 11-channel, 1Msps ADC with differential input mode and programmable gain stage
    • One 2-channel 12-bit 1Msps DAC
    • One Analog Comparator with flexible input selection, Selectable input hysteresis
    Debugger Development Support
    • Serial Wire/JTAG Debug Port(SWJ-DP)
    • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
    • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
    • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
    • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
    • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
    • IEEE1149.1 JTAG Boundary-scan on all digital pins.
    Integrated Software Libraries and Tools
    • ASF-Atmel software Framework – SAM software development framework
    • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
    • DMA support, Interrupt handlers Driver support
    • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
    • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM3SD8B
Clock Speed 64 MHz
Bits Other; 12-bit
Number 10
RAM 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details