IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: ATSAM3S8CA-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S8CA-CUR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 862414-ATSAM3S8CA-CU
Series: SAM3S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM® Cortex®-M3
Speed: 64MHz
Package: Reel - TR
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x10/12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM3S8
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAM3S8CA-CURDKR, 1611-ATSAM3S8CA-CURD
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM Microcontrollers - MCU BGA, Green,IND TEMP,MRL A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3S8CA-CUR | ATSAM3S8CA-CURTR-ND | 862414-ATSAM3S8CA-CUR | ATSAM3S8CA-CUR | ATSAM3S8CA-CUR | ATSAM3S8CA-CUR | ATSAM3S8CA-CUR | ATSAM3S8CA-CUR |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3S8CA-CUR | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART | SPI; UART; USART; USB |