ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 729665-ATSAM3S8BA-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 64MHz
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10/12b; D/A 2x12b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAM3S8
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 47
Date RAM Size: 64K x 8
IC MCU 32BIT 512KB FLASH 64QFN Product overview: ATSAM3S8BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S8BA-MU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 64QFN
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, QFN-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes
ARM Microcontrollers - MCU QFN,Grn, IT, MRL A
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S8BA-MU-ND | 729665-ATSAM3S8BA-MU | 685-ATSAM3S8BA-MU | ATSAM3S8BA-MU | 92T0801 | ATSAM3S8BA-MU | ATSAM3S8BA-MU | ATSAM3S8BA-MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3S8BA-MU | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Qfn-64; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 10x10/12b; D/A 2x12b | |||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB | 16 KB |