ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM Microcontrollers - MCU BGAGREENIND TEMPMRL A
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S4CA-CURDKR-ND | ATSAM3S4CA-CUR | ATSAM3S4CA-CUR | ATSAM3S4CA-CUR | ATSAM3S4CA-CUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 15x10/12b; D/A 2x12b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 256 KB |