ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LQFP
ARM Microcontrollers - MCU IND TEMP, MRL A ARMMCU 32BIT
IC MCU 32BIT 256KB FLASH 48LQFP
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S4AA-AURCT-ND | ATSAM3S4AA-AUR | ATSAM3S4AA-AUR | ATSAM3S4AA-AUR | ATSAM3S4AA-AUR | ATSAM3S4AA-AUR | 536-ATSAM3S4AA-AUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | IC MCU 32BIT 256KB FLASH 48LQFP |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 8x10/12b | ||||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 256 KB |