Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM3S2CA-AU ATSAM3S2CA-AU

Description
Manufacturer: Atmel Win Source Part Number: 1149557-ATSAM3S2CA-A U Family Name: ATSAM3S2CA-A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LM3S6938-IQC50(T); LM3S3748-EQC100(T); LM3S6911-EQC50-A2; LM3S8938-EQC50(T); Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149557-ATSAM3S2CA-A U Family Name: ATSAM3S2CA-A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LM3S6938-IQC50(T); LM3S3748-EQC100(T); LM3S6911-EQC50-A2; LM3S8938-EQC50(T); Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM3S2CA-AU - 1149557-ATSAM3S2CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3S2CA-AU
1149557-ATSAM3S2CA-AU
Embedded - Embedded - Microcontrollers - ATSAM3S2CA-AU 1149557-ATSAM3S2CA-AU
Manufacturer: Atmel Win Source Part Number: 1149557-ATSAM3S2CA-A U Family Name: ATSAM3S2CA-A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LM3S6938-IQC50(T); LM3S3748-EQC100(T); LM3S6911-EQC50-A2; LM3S8938-EQC50(T); Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149557-ATSAM3S2CA-AU
Family Name: ATSAM3S2CA-A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): LM3S6938-IQC50(T); LM3S3748-EQC100(T); LM3S6911-EQC50-A2; LM3S8938-EQC50(T);
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
 - ATSAM3S2CA-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP100

Supplier's Site Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAM3S2CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAM3S2CA-AU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAM3S2CA-AU
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: ATSAM3S2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S2CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: ATSAM3S2CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S2CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM3S2CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3S2CA-AU-ND
Microcontrollers ATSAM3S2CA-AU-ND
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM3S2CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3S2CA-AU
Embedded - Microcontrollers ATSAM3S2CA-AU
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Lqfp-100; Product Range Microchip - 68T3376 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Lqfp-100; Product Range Microchip
68T3376
Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Lqfp-100; Product Range Microchip 68T3376
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, LQFP-100; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 64MHZ, LQFP-100; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM3S2CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3S2CA-AU
Microcontrollers ATSAM3S2CA-AU
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM3S2CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3S2CA-AU
Microcontrollers ATSAM3S2CA-AU
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3S2CA-AU
ARM Microcontrollers - MCU ATSAM3S2CA-AU
ARM Microcontrollers - MCU MRL A 128K Flash 32K SRAM Ind Temp

ARM Microcontrollers - MCU MRL A 128K Flash 32K SRAM Ind Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3S2CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3S2CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3S2CA-AU
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149557-ATSAM3S2CA-AU ATSAM3S2CA-AU 685-ATSAM3S2CA-AU ATSAM3S2CA-AU-ND ATSAM3S2CA-AU 68T3376 ATSAM3S2CA-AU ATSAM3S2CA-AU ATSAM3S2CA-AU ATSAM3S2CA-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAM3S2CA-AU 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 64Mhz, Lqfp-100; Product Range Microchip Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; QFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details