ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 64KB FLASH 100TFBGA
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 64KB FLASH 100TFBGA
ARM Microcontrollers - MCU BGAGreen,IND TEMP,MRL B
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S1CB-CURTR-ND | ATSAM3S1CB-CUR | ATSAM3S1CB-CUR | ATSAM3S1CB-CUR | ATSAM3S1CB-CUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 15x10/12b; D/A 2x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |