ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
ARM Microcontrollers - MCU LQFPGREENIND TEMPMRL A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S1CA-AURTR-ND | ATSAM3S1CA-AUR | ATSAM3S1CA-AUR | ATSAM3S1CA-AUR | ATSAM3S1CA-AUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 15x10/12b; D/A 2x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |