Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU ATSAM3S1BB-AU

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM3S1BB-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 64MHz, CMOS, PQFP64

Supplier's Site Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAM3S1BB-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAM3S1BB-AU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAM3S1BB-AU
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: ATSAM3S1BB-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S1BB-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LQFP Product overview: ATSAM3S1BB-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3S1BB-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM3S1BB-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3S1BB-AU-ND
Microcontrollers ATSAM3S1BB-AU-ND
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3S1BB-AU - 809200-ATSAM3S1BB-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3S1BB-AU
809200-ATSAM3S1BB-AU
Embedded - Embedded - Microcontrollers - ATSAM3S1BB-AU 809200-ATSAM3S1BB-AU
Manufacturer: Microchip Technology Win Source Part Number: 809200-ATSAM3S1BB-AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 64MHz Core Size: 32-Bit Connectivity: I2C, MMC, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x10/12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: ATSAM3S1 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 809200-ATSAM3S1BB-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 64MHz
Core Size: 32-Bit
Connectivity: I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x10/12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: ATSAM3S1
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now
Microcontrollers - ATSAM3S1BB-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3S1BB-AU
Microcontrollers ATSAM3S1BB-AU
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAM3S1BB-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3S1BB-AU
Microcontrollers ATSAM3S1BB-AU
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M3, 64Mhz, Lqfp-64; Product Range Microchip - 69W7961 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 64Mhz, Lqfp-64; Product Range Microchip
69W7961
Mcu, 32Bit, Cortex-M3, 64Mhz, Lqfp-64; Product Range Microchip 69W7961
MCU, 32BIT, CORTEX-M3, 64MHZ, LQFP-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 64MHZ, LQFP-64; Product Range:SAM32 Family SAM 3S Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3S1BB-AU
ARM Microcontrollers - MCU ATSAM3S1BB-AU
ARM Microcontrollers - MCU LQFP,Green,IND TEMP,MRL B

ARM Microcontrollers - MCU LQFP,Green,IND TEMP,MRL B

Buy Now Datasheet
Microcontrollers - ATSAM3S1BB-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3S1BB-AU
Microcontrollers ATSAM3S1BB-AU
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM3S1BB-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3S1BB-AU
Embedded - Microcontrollers ATSAM3S1BB-AU
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3S1BB-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3S1BB-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3S1BB-AU
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM3S1BB-AU 685-ATSAM3S1BB-AU ATSAM3S1BB-AU-ND 809200-ATSAM3S1BB-AU ATSAM3S1BB-AU 69W7961 ATSAM3S1BB-AU ATSAM3S1BB-AU ATSAM3S1BB-AU ATSAM3S1BB-AU
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM3S1BB-AU Microcontrollers Mcu, 32Bit, Cortex-M3, 64Mhz, Lqfp-64; Product Range Microchip ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash ROM; ROM Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP Other; Tray LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP QFP
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers