Atmel Corporation Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ATSAM3S-EK2

Description
Win Source Part Number: 1032807-ATSAM3S-EK2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: AT91SAM3 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Tray Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: SAM3SD8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Other Names: ATSAM3SEK2 Base Product Number: ATSAM3
Request a Quote Datasheet
Description
Win Source Part Number: 1032807-ATSAM3S-EK2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: AT91SAM3 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Tray Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: SAM3SD8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Other Names: ATSAM3SEK2 Base Product Number: ATSAM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1032807-ATSAM3S-EK2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1032807-ATSAM3S-EK2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1032807-ATSAM3S-EK2
Win Source Part Number: 1032807-ATSAM3S-EK2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: AT91SAM3 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Tray Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: SAM3SD8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Other Names: ATSAM3SEK2 Base Product Number: ATSAM3

Win Source Part Number: 1032807-ATSAM3S-EK2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: AT91SAM3
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Tray
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: SAM3SD8
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Other Names: ATSAM3SEK2
Base Product Number: ATSAM3

Buy Now Datasheet
Arm Sam3S, Sam3Sd8, Dev Kit; Silicon Manufacturer Microchip - 92T0795 - Newark, An Avnet Company
Chicago, IL, United States
Arm Sam3S, Sam3Sd8, Dev Kit; Silicon Manufacturer Microchip
92T0795
Arm Sam3S, Sam3Sd8, Dev Kit; Silicon Manufacturer Microchip 92T0795
ARM SAM3S, SAM3SD8, DEV KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM3xxx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:ATSAM3S; Product Range:- RoHS Compliant: Yes

ARM SAM3S, SAM3SD8, DEV KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM3xxx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:ATSAM3S; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards & Kits - ARM - ATSAM3S-EK2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
ATSAM3S-EK2
Development Boards & Kits - ARM ATSAM3S-EK2
Development Boards & Kits - ARM EVAL KIT SAM3S8 & SAM3SD8 series

Development Boards & Kits - ARM EVAL KIT SAM3S8 & SAM3SD8 series

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATSAM3S-EK2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATSAM3S-EK2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATSAM3S-EK2
SAM3SD8 EVAL BRD

SAM3SD8 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1032807-ATSAM3S-EK2 92T0795 ATSAM3S-EK2 ATSAM3S-EK2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Arm Sam3S, Sam3Sd8, Dev Kit; Silicon Manufacturer Microchip Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864044 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; One Mechanical Relay
Ports Wireless
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - CY3649 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers