RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PBGA100
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N4CA-CU | ATSAM3N4CA-CU-ND | ATSAM3N4CA-CU | ATSAM3N4CA-CU | ATSAM3N4CA-CU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | BGA; Other; BGA100 | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |