ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PBGA100
Win Source Part Number: 1175864-ATSAM3N2CA-C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM3N
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
Alternative Parts (Cross-Reference): ATSAM3N2CACU;
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAM3N2CACU
Base Product Number: ATSAM3N2
Product Status: Obsolete
IC MCU 32BIT 128KB FLSH 100TFBGA Product overview: ATSAM3N2CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N2CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 128KB FLSH 100TFBGA
IC MCU 32BIT 128KB FLSH 100TFBGA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N2CA-CU-ND | ATSAM3N2CA-CU | 1175864-ATSAM3N2CA-CU | 685-ATSAM3N2CA-CU | ATSAM3N2CA-CU | ATSAM3N2CA-CU | ATSAM3N2CA-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 16x10b; D/A 1x10b | ||||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |