ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer: Atmel
Win Source Part Number: 1149548-ATSAM3N2BA-A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: ATSAM3N2BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N2BA-AU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQFP64
ATMEL ATSAM3N2BA-AU32 Bit Microcontroller, ARM Cortex-M3, 48 MHz, 128 KB, 16 KB, 64 Pins, QFP
IC MCU 32BIT 128KB FLASH 64LQFP
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N2BA-AU-ND | 1149548-ATSAM3N2BA-AU | 685-ATSAM3N2BA-AU | ATSAM3N2BA-AU | 536-ATSAM3N2BA-AU | ATSAM3N2BA-AU | ATSAM3N2BA-AU | ATSAM3N2BA-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3N2BA-AU | 32-bit 32BIT 128KB Embedded Microcontroller MCU | ATMEL ATSAM3N2BA-AU32 Bit Microcontroller, ARM Cortex-M3, 48 MHz, 128 KB, 16 KB, 64 Pins, QFP | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||||
| Bits | Other; A/D 10x10b; D/A 1x10b | |||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |