Manufacturer: Atmel
Win Source Part Number: 1322291-ATSAM3N1CB-C
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: ATMATMATSAM3N1CB-CU,
Base Product Number: ATSAM3N
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PBGA100
IC MCU 32BIT 64KB FLASH 100TFBGA Product overview: ATSAM3N1CB-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N1CB-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, TFBGA-100; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:-RoHS Compliant: Yes
ARM Microcontrollers - MCU BGA, Grn, IT, MRL B
IC MCU 32BIT 64KB FLASH 100TFBGA
IC MCU 32BIT 64KB FLASH 100TFBGA
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322291-ATSAM3N1CB-CU | ATSAM3N1CB-CU-ND | ATSAM3N1CB-CU | 685-ATSAM3N1CB-CU | ATSAM3N1CB-CU | 92T0794 | ATSAM3N1CB-CU | ATSAM3N1CB-CU | ATSAM3N1CB-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Tfbga-100; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |