IC MCU 32BIT 64KB FLASH 48LQFP Product overview: ATSAM3N1AB-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N1AB-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer: Atmel
Win Source Part Number: 1149543-ATSAM3N1AB-A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 48LQFP
ARM Microcontrollers - MCU LQFP, Grn, IT, MRL B
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-48; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3N1AB-AU | ATSAM3N1AB-AU-ND | 1149543-ATSAM3N1AB-AU | ATSAM3N1AB-AU | ATSAM3N1AB-AU | 92T0789 | ATSAM3N1AB-AU |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3N1AB-AU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-48; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | |||||
| Serial Interface | I2C/SPI/UART/USART | SPI; UART; USART |