ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, 48MHZ, TFBGA-100; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 32KB FLASH 100TFBGA
ARM Microcontrollers - MCU BGA,GREEN,IND TEMP,MRL A
IC MCU 32BIT 32KB FLASH 100TFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N0CA-CUR-ND | 95W9933 | ATSAM3N0CA-CUR | ATSAM3N0CA-CUR | ATSAM3N0CA-CUR | ATSAM3N0CA-CUR |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Tfbga-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 16x10b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 32 KB |