Manufacturer: Atmel
Win Source Part Number: 1149542-ATSAM3N0CA-A
Family Name: ATSAM3N0
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): FS32K146HAT0MLLT; FS32K146HAT0VLLR; FS32K146HNT0VLLT ; FS32K144HFT0VLLW; LM3S2965-IQC50-A2; MAX32621ICQ+W; MAX32621ICQ+; ATSAM3N0CA-AU;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQFP100
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP Product overview: ATSAM3N0CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N0CA-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU LQFP,Grn,IT,MRL A
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-100; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Timers:6 RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 100LQFP
ARM Microcontrollers - MCU LQFP,Grn,IT,MRL A
IC MCU 32BIT 32KB FLASH 100LQFP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149542-ATSAM3N0CA-AU | ATSAM3N0CA-AU | ATSAM3N0CA-AU-ND | 685-ATSAM3N0CA-AU | ATSAM3N0CA-AU | 536-ATSAM3N0CA-AU | 92T0783 | ATSAM3N0CA-AU | ATSAM3N0CA-AU | ATSAM3N0CA-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM3N0CA-AU | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU LQFP,Grn,IT,MRL A | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Operating Range | Industrial; Used in Industrial | |||||||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||||
| Package Type | QFP; Other; QFP100 | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP |