ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 48QFN
IC MCU 32BIT 32KB FLASH 48QFN
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N0AA-MURTR-ND | 95W9930 | ATSAM3N0AA-MUR | ATSAM3N0AA-MUR | ATSAM3N0AA-MUR | ATSAM3N0AA-MUR |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |