The ATSAM3N0AA-MU is a 32-bit microcontroller from Quarktwin Technology Ltd. based on the ARM Cortex-M3 architecture, operating at a maximum frequency of 48 MHz. It features 32 Kbytes of embedded Flash memory and 8 Kbytes of SRAM, making it suitable for a variety of applications. The device supports multiple communication interfaces, including two USARTs, two UARTs, two I2C-compatible interfaces, and one SPI interface. It also includes a 10-bit ADC with 8 channels and a 10-bit DAC, providing essential analog functionality. The microcontroller operates within a voltage range of 1.62V to 3.6V and is available in a compact 48-pin QFN package. It incorporates several power management features, such as low power modes that can reduce consumption to as low as 3 µA in backup mode. The ATSAM3N0AA-MU is designed for industrial applications, with an operating temperature range of -40°C to 85°C, and is pin-to-pin compatible with the SAM3S series, facilitating easy migration for projects requiring a reduced bill of materials cost.
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, QFN-48; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 32KB FLASH 48QFN
IC MCU 32BIT 32KB FLASH 48QFN
ARM Microcontrollers - MCU QFN,Grn, IT, MRL A
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N0AA-MU-ND | ATSAM3N0AA-MU | 92T0780 | ATSAM3N0AA-MU | ATSAM3N0AA-MU | ATSAM3N0AA-MU | ATSAM3N0AA-MU |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-48; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 32 KB |