Microchip Technology, Inc. ATSAM3N00A

Description
Microchip's SAM3N00A is a member of the SAM3N series of microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 48MHz and features 16KB of flash memory and 4KB of SRAM. The peripheral set includes a USART, two UARTs, two SPIs, two TWIs (I2C), PWM timer, six 16-bit timers, RTC, and a 10-bit ADC. The SAM3N00A is ready for capacitive touch thanks to the Microchip QTouch library, offering an easy way to implement buttons, sliders, and wheels. It operates from 1.62V to 3.6V and is available in 48-pin LQFP and QFN packages. Additional Features Microcontroller Features Core ARM Cortex-M3 revision 2.0 running at up to 48 MHz Memory Protection Unit (MPU) 24-bit SysTick Counter Nested Vector Interrupt Controller DSP Instructions, Thumb®-2 instruction set Memories 16 Kbytes embedded Flash, 128-bit wide access, memory accelerator, single plane 4 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment One PLL up to 130 MHz for device clock 8 Peripheral DMA (PDC) channels Low Power modes Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR Package 48-lead LQFP – 7 x 7 mm, pitch 0.5 mm 48-pad QFN – 7 x 7 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features 1 USARTs with RS-485 and SPI mode support. One USART (USART0) has ISO7816, IrDA® and PDC support in addition Two 2-wire UARTs Two 2-wire Interfaces (I2C compatible) One SPI Up to two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) Low-power Real-time Clock (RTC) with calendar and alarm features I/O 34 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 8 channels, 384 ksps 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
Microchip's SAM3N00A is a member of the SAM3N series of microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 48MHz and features 16KB of flash memory and 4KB of SRAM. The peripheral set includes a USART, two UARTs, two SPIs, two TWIs (I2C), PWM timer, six 16-bit timers, RTC, and a 10-bit ADC. The SAM3N00A is ready for capacitive touch thanks to the Microchip QTouch library, offering an easy way to implement buttons, sliders, and wheels. It operates from 1.62V to 3.6V and is available in 48-pin LQFP and QFN packages. Additional Features Microcontroller Features Core ARM Cortex-M3 revision 2.0 running at up to 48 MHz Memory Protection Unit (MPU) 24-bit SysTick Counter Nested Vector Interrupt Controller DSP Instructions, Thumb®-2 instruction set Memories 16 Kbytes embedded Flash, 128-bit wide access, memory accelerator, single plane 4 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment One PLL up to 130 MHz for device clock 8 Peripheral DMA (PDC) channels Low Power modes Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR Package 48-lead LQFP – 7 x 7 mm, pitch 0.5 mm 48-pad QFN – 7 x 7 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features 1 USARTs with RS-485 and SPI mode support. One USART (USART0) has ISO7816, IrDA® and PDC support in addition Two 2-wire UARTs Two 2-wire Interfaces (I2C compatible) One SPI Up to two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) Low-power Real-time Clock (RTC) with calendar and alarm features I/O 34 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 8 channels, 384 ksps 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM3N00A - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's SAM3N00A is a member of the SAM3N series of microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 48MHz and features 16KB of flash memory and 4KB of SRAM. The peripheral set includes a USART, two UARTs, two SPIs, two TWIs (I2C), PWM timer, six 16-bit timers, RTC, and a 10-bit ADC. The SAM3N00A is ready for capacitive touch thanks to the Microchip QTouch library, offering an easy way to implement buttons, sliders, and wheels. It operates from 1.62V to 3.6V and is available in 48-pin LQFP and QFN packages. Additional Features Microcontroller Features Core ARM Cortex-M3 revision 2.0 running at up to 48 MHz Memory Protection Unit (MPU) 24-bit SysTick Counter Nested Vector Interrupt Controller DSP Instructions, Thumb®-2 instruction set Memories 16 Kbytes embedded Flash, 128-bit wide access, memory accelerator, single plane 4 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines System Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment One PLL up to 130 MHz for device clock 8 Peripheral DMA (PDC) channels Low Power modes Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR Package 48-lead LQFP – 7 x 7 mm, pitch 0.5 mm 48-pad QFN – 7 x 7 mm, pitch 0.5 mm Temperature operating range Industrial (-40° C to +85° C) Peripheral Features 1 USARTs with RS-485 and SPI mode support. One USART (USART0) has ISO7816, IrDA® and PDC support in addition Two 2-wire UARTs Two 2-wire Interfaces (I2C compatible) One SPI Up to two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor 4-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) Low-power Real-time Clock (RTC) with calendar and alarm features I/O 34 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination Three 32-bit Parallel Input/Output Controllers Analog Features 8 channels, 384 ksps 10-bit ADC Debugger Development Support Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. Integrated Software Libraries and Tools ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

Microchip's SAM3N00A is a member of the SAM3N series of microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor.

It operates at a maximum speed of 48MHz and features 16KB of flash memory and 4KB of SRAM. The peripheral set includes a USART, two UARTs, two SPIs, two TWIs (I2C), PWM timer, six 16-bit timers, RTC, and a 10-bit ADC.

The SAM3N00A is ready for capacitive touch thanks to the Microchip QTouch library, offering an easy way to implement buttons, sliders, and wheels.

It operates from 1.62V to 3.6V and is available in 48-pin LQFP and QFN packages.

Additional Features

    Microcontroller Features Core
    • ARM Cortex-M3 revision 2.0 running at up to 48 MHz
    • Memory Protection Unit (MPU)
    • 24-bit SysTick Counter
    • Nested Vector Interrupt Controller
    • DSP Instructions, Thumb®-2 instruction set
    Memories
    • 16 Kbytes embedded Flash, 128-bit wide access, memory accelerator, single plane
    • 4 Kbytes embedded SRAM
    • 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines
    System
    • Embedded voltage regulator for single-supply operation
    • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation
    • Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock
    • Slow clock internal RC oscillator as permanent low-power mode device clock
    • High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment
    • One PLL up to 130 MHz for device clock
    • 8 Peripheral DMA (PDC) channels
    Low Power modes
    • Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR
    Package
    • 48-lead LQFP – 7 x 7 mm, pitch 0.5 mm
    • 48-pad QFN – 7 x 7 mm, pitch 0.5 mm
    Temperature operating range
    • Industrial (-40° C to +85° C)
    Peripheral Features
    • 1 USARTs with RS-485 and SPI mode support. One USART (USART0) has ISO7816, IrDA® and PDC support in addition
    • Two 2-wire UARTs
    • Two 2-wire Interfaces (I2C compatible)
    • One SPI
    • Up to two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor
    • 4-channel 16-bit PWM
    • 32-bit low-power Real-time Timer (RTT)
    • Low-power Real-time Clock (RTC) with calendar and alarm features
    I/O
    • 34 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination
    • Three 32-bit Parallel Input/Output Controllers
    Analog Features
    • 8 channels, 384 ksps 10-bit ADC
    Debugger Development Support
    • Serial Wire/JTAG Debug Port(SWJ-DP)
    • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
    • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
    • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
    • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
    • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
    • IEEE1149.1 JTAG Boundary-scan on all digital pins.
    Integrated Software Libraries and Tools
    • ASF-Atmel software Framework – SAM software development framework
    • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
    • DMA support, Interrupt handlers Driver support
    • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
    • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM3N00A
Clock Speed 48 MHz
Bits Other; 10-bit
Number 8
RAM 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details