Microchip Technology, Inc. Embedded MCU, DSP Evaluation Boards ATSAM3N-EK

Description
ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - ATSAM3N-EK-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
ATSAM3N-EK-ND
Embedded MCU, DSP Evaluation Boards ATSAM3N-EK-ND
ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1318849-ATSAM3N-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1318849-ATSAM3N-EK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1318849-ATSAM3N-EK
Manufacturer: Microchip Technology Win Source Part Number: 1318849-ATSAM3N-EK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Box Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Standard Package: 1 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Accessories Utilized IC / Part: ATSAM3N Board Type: Evaluation Platform ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: ATSAM3NEK Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318849-ATSAM3N-EK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Packaging: Box
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Standard Package: 1
Mounting: Fixed
Contents: Board(s), Cable(s), LCD, Accessories
Utilized IC / Part: ATSAM3N
Board Type: Evaluation Platform
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: ATSAM3NEK
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATSAM3N-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATSAM3N-EK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATSAM3N-EK
ATSAM3N EVAL BRD

ATSAM3N EVAL BRD

Supplier's Site
Atsam3N, Zigbee, Jtag, Lcd, Evaluation Kit; Silicon Manufacturer Microchip - 68T3346 - Newark, An Avnet Company
Chicago, IL, United States
Atsam3N, Zigbee, Jtag, Lcd, Evaluation Kit; Silicon Manufacturer Microchip
68T3346
Atsam3N, Zigbee, Jtag, Lcd, Evaluation Kit; Silicon Manufacturer Microchip 68T3346
ATSAM3N, ZIGBEE, JTAG, LCD, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:QTouch; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:ATSAM3Nxxxx; Product Range:- RoHS Compliant: Yes

ATSAM3N, ZIGBEE, JTAG, LCD, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:QTouch; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:ATSAM3Nxxxx; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATSAM3N-EK-ND 1318849-ATSAM3N-EK ATSAM3N-EK 68T3346
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Atsam3N, Zigbee, Jtag, Lcd, Evaluation Kit; Silicon Manufacturer Microchip
Manufacturer Microchip (PIC®) Atmel; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR AVA-0233LN+CONN - TB-AVA-0233LNC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details