IC MCU 32BIT 256KB FLSH 100TFBGA Product overview: ATSAM3A4CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3A4CA-CU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149539-ATSAM3A4CA-C
Family Name: ATSAM3A4CA
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): STM32G474VEH3; LPC1813JET100; LPC1837JET100; LPC1812JET100;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM Microcontrollers - MCU BGA100,GREEN IND TEMP, MRL A
ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3A4CA-CU | 1149539-ATSAM3A4CA-CU | ATSAM3A4CA-CU-ND | ATSAM3A4CA-CU | ATSAM3A4CA-CU | ATSAM3A4CA-CU | ATSAM3A4CA-CU | ATSAM3A4CA-CU |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAM3A4CA-CU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 16 KB | 256 KB | ||||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH |