Microchip Technology, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ATREB212BSMA-EK

Description
Win Source Part Number: 1342567-ATREB212BSMA -EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF Standard Package: 1 Frequency: 700MHz, 800MHz, 900MHz Supplied Contents: Board(s) , Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB212
Request a Quote Datasheet
Description
Win Source Part Number: 1342567-ATREB212BSMA -EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF Standard Package: 1 Frequency: 700MHz, 800MHz, 900MHz Supplied Contents: Board(s) , Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342567-ATREB212BSMA-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342567-ATREB212BSMA-EK
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342567-ATREB212BSMA-EK
Win Source Part Number: 1342567-ATREB212BSMA -EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF Standard Package: 1 Frequency: 700MHz, 800MHz, 900MHz Supplied Contents: Board(s) , Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB212

Win Source Part Number: 1342567-ATREB212BSMA-EK
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transceiver, Microcontroller
Package: Box
For Use With/Related Products: AT86RF
Standard Package: 1
Frequency: 700MHz, 800MHz, 900MHz
Supplied Contents: Board(s) , Cable(s)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: ATREB212

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATREB212BSMA-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATREB212BSMA-EK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATREB212BSMA-EK
EVAL KIT FOR AT86RF212B

EVAL KIT FOR AT86RF212B

Supplier's Site
Evaluation Board, At86Rf212B Rf Transceiver; Silicon Manufacturer Microchip - 86W6891 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, At86Rf212B Rf Transceiver; Silicon Manufacturer Microchip
86W6891
Evaluation Board, At86Rf212B Rf Transceiver; Silicon Manufacturer Microchip 86W6891
EVALUATION BOARD, AT86RF212B RF TRANSCEIVER; Silicon Manufacturer:Atmel; Silicon Core Number:AT86RF212B, ATxmega256A3; Kit Application Type:Wireless Connectivity; Application Sub Type:RF Transceiver; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, AT86RF212B RF TRANSCEIVER; Silicon Manufacturer:Atmel; Silicon Core Number:AT86RF212B, ATxmega256A3; Kit Application Type:Wireless Connectivity; Application Sub Type:RF Transceiver; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342567-ATREB212BSMA-EK ATREB212BSMA-EK 86W6891
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Evaluation Board, At86Rf212B Rf Transceiver; Silicon Manufacturer Microchip
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863989 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
TB,KSW/KSWA,XX112,EH,50 OHM - TB-204 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - CYBT-423028-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details