Microchip Technology, Inc. RF/IF and RFID - RF Misc ICs and Modules ATR4289-TBQY

Description
Win Source Part Number: 961038-ATR4289-TBQY Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Alternative Parts (Cross-Reference): ATR4289-TBQYATR4289T BQY; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961038-ATR4289-TBQY Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Alternative Parts (Cross-Reference): ATR4289-TBQYATR4289T BQY; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 961038-ATR4289-TBQY - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
961038-ATR4289-TBQY
RF/IF and RFID - RF Misc ICs and Modules 961038-ATR4289-TBQY
Win Source Part Number: 961038-ATR4289-TBQY Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 15MHz Function: AM/FM PLL RF Type: AM, FM Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Alternative Parts (Cross-Reference): ATR4289-TBQYATR4289T BQY; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 961038-ATR4289-TBQY
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 15MHz
Function: AM/FM PLL
RF Type: AM, FM
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Alternative Parts (Cross-Reference): ATR4289-TBQYATR4289TBQY;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 961038-ATR4289-TBQY
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.50E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details