Microchip Technology, Inc. RF and Wireless - RF Misc ICs and Modules ATR4255-ILQH

Description
IC AM/FM RECEIVER 44SSOP
Description
IC AM/FM RECEIVER 44SSOP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - ATR4255-ILQH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
ATR4255-ILQH
RF and Wireless - RF Misc ICs and Modules ATR4255-ILQH
IC AM/FM RECEIVER 44SSOP

IC AM/FM RECEIVER 44SSOP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ATR4255-ILQH
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4761-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details