Microchip Technology, Inc. RF Misc ICs and Modules - ATR4253-PVPW ATR4253-PVPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 769262-ATR4253-PVPW Packaging: Reel package Package: 16-VFQFN Exposed Pad Frequency: 76MHz ~ 108MHz Function: Antenna Amplifier RF Type: FM Part Status: Obsolete(EOL) Family Name: ATR4253 Categories: RF/IF and RFID Manufacturer Package: 16-VQFN (3x3) Alternative Parts (Cross-Reference): ATR4253C-PVQW-1; ATR4253C-PVPW; ATR4253C-PVQW; Introduction Date: August 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769262-ATR4253-PVPW Packaging: Reel package Package: 16-VFQFN Exposed Pad Frequency: 76MHz ~ 108MHz Function: Antenna Amplifier RF Type: FM Part Status: Obsolete(EOL) Family Name: ATR4253 Categories: RF/IF and RFID Manufacturer Package: 16-VQFN (3x3) Alternative Parts (Cross-Reference): ATR4253C-PVQW-1; ATR4253C-PVPW; ATR4253C-PVQW; Introduction Date: August 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ATR4253-PVPW - 769262-ATR4253-PVPW - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ATR4253-PVPW
769262-ATR4253-PVPW
RF Misc ICs and Modules - ATR4253-PVPW 769262-ATR4253-PVPW
Manufacturer: Microchip Technology Win Source Part Number: 769262-ATR4253-PVPW Packaging: Reel package Package: 16-VFQFN Exposed Pad Frequency: 76MHz ~ 108MHz Function: Antenna Amplifier RF Type: FM Part Status: Obsolete(EOL) Family Name: ATR4253 Categories: RF/IF and RFID Manufacturer Package: 16-VQFN (3x3) Alternative Parts (Cross-Reference): ATR4253C-PVQW-1; ATR4253C-PVPW; ATR4253C-PVQW; Introduction Date: August 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769262-ATR4253-PVPW
Packaging: Reel package
Package: 16-VFQFN Exposed Pad
Frequency: 76MHz ~ 108MHz
Function: Antenna Amplifier
RF Type: FM
Part Status: Obsolete(EOL)
Family Name: ATR4253
Categories: RF/IF and RFID
Manufacturer Package: 16-VQFN (3x3)
Alternative Parts (Cross-Reference): ATR4253C-PVQW-1; ATR4253C-PVPW; ATR4253C-PVQW;
Introduction Date: August 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769262-ATR4253-PVPW
Product Name RF Misc ICs and Modules - ATR4253-PVPW
Frequency 7.60E7 to 1.08E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details