Microchip Technology, Inc. Rf Amplifier ATR4252-RAQW

Description
IC RF AMP AM FM 28VQFN Product overview: ATR4252-RAQW from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ATR4252-RAQW can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP AM FM 28VQFN Product overview: ATR4252-RAQW from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ATR4252-RAQW can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATR4252-RAQW is a highly integrated RF amplifier IC designed for AM and FM applications, operating within the frequency ranges of 150 kHz to 30 MHz and 70 MHz to 110 MHz. It features integrated automatic gain control (AGC) for both AM and FM, a power supply regulator, and an antenna sensor, making it suitable for active antenna systems in automotive applications. The device is built using BICMOS technology and includes separated low-noise amplifiers (LNAs) for AM and FM, ensuring high dynamic range and excellent noise performance. The ATR4252-RAQW supports adjustable FM amplifier impedance, has a low output impedance for AM, and requires only small capacitor values for AM AGC. It also boasts a high intercept point for both AM and FM signals, which enhances its performance in challenging environments. The IC is packaged in a compact 28-pin VQFN format, facilitating integration into space-constrained designs. This product is particularly well-suited for engineers looking to implement robust RF amplification solutions in automotive or similar applications.

Datasheet Summary
Powered by GS/AI

The ATR4252-RAQW is a highly integrated RF amplifier IC designed for AM and FM applications, operating within the frequency ranges of 150 kHz to 30 MHz and 70 MHz to 110 MHz. It features integrated automatic gain control (AGC) for both AM and FM, a power supply regulator, and an antenna sensor, making it suitable for active antenna systems in automotive applications. The device is built using BICMOS technology and includes separated low-noise amplifiers (LNAs) for AM and FM, ensuring high dynamic range and excellent noise performance. The ATR4252-RAQW supports adjustable FM amplifier impedance, has a low output impedance for AM, and requires only small capacitor values for AM AGC. It also boasts a high intercept point for both AM and FM signals, which enhances its performance in challenging environments. The IC is packaged in a compact 28-pin VQFN format, facilitating integration into space-constrained designs. This product is particularly well-suited for engineers looking to implement robust RF amplification solutions in automotive or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Rf Amplifier 860-ATR4252-RAQW
IC RF AMP AM FM 28VQFN Product overview: ATR4252-RAQW from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ATR4252-RAQW can be used for catalog matching and distributor lookup.

IC RF AMP AM FM 28VQFN Product overview: ATR4252-RAQW from Microchip Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ATR4252-RAQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ATR4252-RAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ATR4252-RAQW
RF Amplifiers ATR4252-RAQW
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ATR4252-RAQW ATR4252-RAQW
Product Name Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data