Microchip Technology, Inc. RF Amplifiers - ATR4251C-PFQY ATR4251C-PFQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 912123-ATR4251C-PFQY Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ATR4251C-PFQYTR, ATR4251CPFQY, ATR4251C-PFQYDKR, ATR4251C-PFQYCT
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 912123-ATR4251C-PFQY Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ATR4251C-PFQYTR, ATR4251CPFQY, ATR4251C-PFQYDKR, ATR4251C-PFQYCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4251C-PFQY
912123-ATR4251C-PFQY
RF Amplifiers - ATR4251C-PFQY 912123-ATR4251C-PFQY
Manufacturer: Microchip Technology Win Source Part Number: 912123-ATR4251C-PFQY Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ATR4251C-PFQYTR, ATR4251CPFQY, ATR4251C-PFQYDKR, ATR4251C-PFQYCT

Manufacturer: Microchip Technology
Win Source Part Number: 912123-ATR4251C-PFQY
Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ATR4251C-PFQYTR, ATR4251CPFQY, ATR4251C-PFQYDKR, ATR4251C-PFQYCT

Buy Now
RF and Wireless - RF Amplifiers - ATR4251C-PFQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-PFQY
RF and Wireless - RF Amplifiers ATR4251C-PFQY
IC RF AMP AM FM 24QFN

IC RF AMP AM FM 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 912123-ATR4251C-PFQY ATR4251C-PFQY
Product Name RF Amplifiers - ATR4251C-PFQY RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details