Microchip Technology, Inc. RF Amplifiers ATR4251-TKSY

Description
RF Amplifier IC Broadcast Radio 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Request a Quote Datasheet
Description
RF Amplifier IC Broadcast Radio 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4251-TKSY-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4251-TKSY-ND
RF Amplifiers ATR4251-TKSY-ND
RF Amplifier IC Broadcast Radio 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO

RF Amplifier IC Broadcast Radio 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR4251-TKSY
1020415-ATR4251-TKSY
RF Amplifiers - ATR4251-TKSY 1020415-ATR4251-TKSY
Manufacturer: Microchip Technology Win Source Part Number: 1020415-ATR4251-TKSY Packaging: Tube/Rail Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 6dB RF Type: Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020415-ATR4251-TKSY
Packaging: Tube/Rail
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 6dB
RF Type: Broadcast Radio
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4251-TKSY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251-TKSY
RF and Wireless - RF Amplifiers ATR4251-TKSY
IC RF AMP BROADCAST RADIO 20SSO

IC RF AMP BROADCAST RADIO 20SSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR4251-TKSY-ND 1020415-ATR4251-TKSY ATR4251-TKSY
Product Name RF Amplifiers RF Amplifiers - ATR4251-TKSY RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Broadcast Radio RF Microwave
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 6 dB 6 dB ? to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
RF Amplifiers - ACA1206RS7P2 - 1135127-ACA1206RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 14.7 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000HB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers