Microchip Technology, Inc. RF Amplifiers ATR4251-PFSY

Description
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4251-PFSY-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4251-PFSY-ND
RF Amplifiers ATR4251-PFSY-ND
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4251-PFSY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251-PFSY
RF and Wireless - RF Amplifiers ATR4251-PFSY
IC RF AMP BROADCAST RADIO 24QFN

IC RF AMP BROADCAST RADIO 24QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ATR4251-PFSY-ND ATR4251-PFSY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Broadcast Radio
Minimum Gain 6 dB ? to 6 dB
Maximum Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPB8958TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details