Microchip Technology, Inc. RF Front End (LNA + PA) - ATR2732-PBPW ATR2732-PBPW

Description
Manufacturer: Microchip Technology Win Source Part Number: ATR2732-PBPW-64298 Packaging: Reel Features: Fractional PLL for VHF Frequency: 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz RF Type: DAB, Broadcast Radio Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 64-VQFN (9x9) Case: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: ATR2732-PBPW-64298 Packaging: Reel Features: Fractional PLL for VHF Frequency: 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz RF Type: DAB, Broadcast Radio Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 64-VQFN (9x9) Case: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ATR2732-PBPW - ATR2732-PBPW-64298 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ATR2732-PBPW
ATR2732-PBPW-64298
RF Front End (LNA + PA) - ATR2732-PBPW ATR2732-PBPW-64298
Manufacturer: Microchip Technology Win Source Part Number: ATR2732-PBPW-64298 Packaging: Reel Features: Fractional PLL for VHF Frequency: 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz RF Type: DAB, Broadcast Radio Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 64-VQFN (9x9) Case: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: ATR2732-PBPW-64298
Packaging: Reel
Features: Fractional PLL for VHF
Frequency: 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz
RF Type: DAB, Broadcast Radio
Part Status: Obsolete
Categories: RF/IF and RFID
Supplier Device Package: 64-VQFN (9x9)
Case: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number ATR2732-PBPW-64298
Product Name RF Front End (LNA + PA) - ATR2732-PBPW
Frequency 1.67E8 to 2.40E11 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details