Atmel Corporation RF Front End (LNA + PA) - ATR2731-ILQY ATR2731-ILQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 079252-ATR2731-ILQY Packaging: Reel - TR Features: 8.5V Supply Voltage Frequency: 70MHz to 260MHz RF Type: DAB, Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SSO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079252-ATR2731-ILQY Packaging: Reel - TR Features: 8.5V Supply Voltage Frequency: 70MHz to 260MHz RF Type: DAB, Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SSO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ATR2731-ILQY - 079252-ATR2731-ILQY - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ATR2731-ILQY
079252-ATR2731-ILQY
RF Front End (LNA + PA) - ATR2731-ILQY 079252-ATR2731-ILQY
Manufacturer: Microchip Technology Win Source Part Number: 079252-ATR2731-ILQY Packaging: Reel - TR Features: 8.5V Supply Voltage Frequency: 70MHz to 260MHz RF Type: DAB, Broadcast Radio Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SSO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079252-ATR2731-ILQY
Packaging: Reel - TR
Features: 8.5V Supply Voltage
Frequency: 70MHz to 260MHz
RF Type: DAB, Broadcast Radio
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 44-SSO
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 079252-ATR2731-ILQY
Product Name RF Front End (LNA + PA) - ATR2731-ILQY
Frequency 7.00E7 to 2.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details