Atmel Corporation PMIC - PMIC - Laser Drivers - ATR0885-PFQW ATR0885-PFQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 226829-ATR0885-PFQW Packaging: Reel - TR Type: Laser Diode Driver (Blu-Ray, CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 226829-ATR0885-PFQW Packaging: Reel - TR Type: Laser Diode Driver (Blu-Ray, CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ATR0885-PFQW - 226829-ATR0885-PFQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ATR0885-PFQW
226829-ATR0885-PFQW
PMIC - PMIC - Laser Drivers - ATR0885-PFQW 226829-ATR0885-PFQW
Manufacturer: Microchip Technology Win Source Part Number: 226829-ATR0885-PFQW Packaging: Reel - TR Type: Laser Diode Driver (Blu-Ray, CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226829-ATR0885-PFQW
Packaging: Reel - TR
Type: Laser Diode Driver (Blu-Ray, CD/DVD)
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 226829-ATR0885-PFQW
Product Name PMIC - PMIC - Laser Drivers - ATR0885-PFQW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers