Atmel Corporation RF Misc ICs and Modules - ATR0625 ATR0625

Description
Manufacturer: Microchip Technology Win Source Part Number: 226811-ATR0625 Packaging: Reel - TR RF Type: GPS Secondary Attributes: SPI Digital Interface Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: GPS Baseband Processor Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 226811-ATR0625 Packaging: Reel - TR RF Type: GPS Secondary Attributes: SPI Digital Interface Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: GPS Baseband Processor Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ATR0625 - 226811-ATR0625 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ATR0625
226811-ATR0625
RF Misc ICs and Modules - ATR0625 226811-ATR0625
Manufacturer: Microchip Technology Win Source Part Number: 226811-ATR0625 Packaging: Reel - TR RF Type: GPS Secondary Attributes: SPI Digital Interface Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: GPS Baseband Processor Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226811-ATR0625
Packaging: Reel - TR
RF Type: GPS
Secondary Attributes: SPI Digital Interface
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 56-QFN (8x8)
Purpose: GPS Baseband Processor
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 226811-ATR0625
Product Name RF Misc ICs and Modules - ATR0625
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details