Atmel Corporation RF Front End (LNA + PA) - ATR0601 ATR0601

Description
Manufacturer: Microchip Technology Win Source Part Number: 226807-ATR0601 Packaging: Reel - TR Frequency: 1575MHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 226807-ATR0601 Packaging: Reel - TR Frequency: 1575MHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ATR0601 - 226807-ATR0601 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ATR0601
226807-ATR0601
RF Front End (LNA + PA) - ATR0601 226807-ATR0601
Manufacturer: Microchip Technology Win Source Part Number: 226807-ATR0601 Packaging: Reel - TR Frequency: 1575MHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226807-ATR0601
Packaging: Reel - TR
Frequency: 1575MHz
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 226807-ATR0601
Product Name RF Front End (LNA + PA) - ATR0601
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details