Manufacturer: Microchip Technology
Win Source Part Number: 912121-ATPL250A-AKU-
Operating Temperature Range: -40°C ~ 85°C
Core Processor: External
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Family Name: ATPL250
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP Product overview: ATPL250A-AKU-Y from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATPL250A-AKU-Y can be used for catalog matching and distributor lookup.
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 912121-ATPL250A-AKU-Y | ATPL250A-AKU-Y-ND | 769-ATPL250A-AKU-Y | ATPL250A-AKU-Y | ATPL250A-AKU-Y | ATPL250A-AKU-Y |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - ATPL250A-AKU-Y | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Package Type | QFP; Other; 80-LQFP (12x12) | LFQP; Other; 80-LQFP | Other; Tray | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Serial Interface | SPI | SPI | SPI; SPI |