The ATPL250A-AKU-R is a G3-PLC modem designed for Power Line Communication applications. It features a flexible architecture that includes hardware accelerators and coprocessors, enabling efficient implementation of the G3 PHY layer. This microcontroller is suitable for various Smart Grid applications, including smart metering, industrial and home automation, energy management systems, solar energy, and electric vehicle charging stations. The device operates within a temperature range of -40°C to +85°C and is packaged in an 80-lead LQFP format. It supports G3 CENELEC-A, FCC, and ARIB profiles, making it compliant with existing regulations. The ATPL250A-AKU-R can be managed by an external Atmel MCU through a 5-line interface, which includes a standard SPI interface and an interrupt line. It also incorporates features such as automatic gain control and zero-cross detection, requiring only an external Class D line driver for signal injection. This product is ideal for engineers looking for a compact and efficient solution for power line communication in smart grid applications.
Win Source Part Number: 1185740-ATPL250A-AKU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: External
Package: Tape & Reel
Applications: Power Line Communications
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: SPI
Voltage - Supply: 3V ~ 3.6V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATPL250A-AKU-RCT,ATP
Base Product Number: ATPL250
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP Product overview: ATPL250A-AKU-R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATPL250A-AKU-R can be used for catalog matching and distributor lookup.
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP
IC PWR LINE MCU 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1185740-ATPL250A-AKU-R | ATPL250A-AKU-RTR-ND | 769-ATPL250A-AKU-R | ATPL250A-AKU-R | ATPL250A-AKU-R | ATPL250A-AKU-R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | SPI; SPI | SPI | SPI | SPI; SPI | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | LFQP; Other; 80-LQFP | Other; Tape & Reel (TR) | QFP; Other; 80-LQFP | QFP |