IC PWR LINE MCU 144LQFP
FSK POWER LINE COMMUNICATIONS IC
IC PWR LINE MCU 144LQFP
IC PWR LINE MCU 144LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATPL100A-AZU-Y | ATPL100A-AZU-Y | ATPL100A-AZU-Y |
| Product Name | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| RAM | 128 KB | 128 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |
| Serial Interface | SPI; UART; SPI, UART |