Microchip Technology, Inc. ATMXT641T ATMXT641T

Description
The recommended alternative touch controller is ATMXT640U. The mXT641T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT641T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Fully automotive-qualified (Grade 2), operating within the temperature range of -40 to +105 deg C Supports up to 16 concurrent touches in real time with touch size reporting Communication via a serial interface (I2C or SPI) Integrated voltage doubler option to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm plastic) Superior moisture performance Hover tracking up to 20mm Package: TQFP100
Datasheet
Description
The recommended alternative touch controller is ATMXT640U. The mXT641T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT641T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Fully automotive-qualified (Grade 2), operating within the temperature range of -40 to +105 deg C Supports up to 16 concurrent touches in real time with touch size reporting Communication via a serial interface (I2C or SPI) Integrated voltage doubler option to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm plastic) Superior moisture performance Hover tracking up to 20mm Package: TQFP100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATMXT641T - ATMXT641T - Microchip Technology, Inc.
Chandler, AZ, United States
ATMXT641T
ATMXT641T
ATMXT641T ATMXT641T
The recommended alternative touch controller is ATMXT640U. The mXT641T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT641T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Fully automotive-qualified (Grade 2), operating within the temperature range of -40 to +105 deg C Supports up to 16 concurrent touches in real time with touch size reporting Communication via a serial interface (I2C or SPI) Integrated voltage doubler option to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm plastic) Superior moisture performance Hover tracking up to 20mm Package: TQFP100

The recommended alternative touch controller is ATMXT640U.
The mXT641T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption.
With 640 nodes, the mXT641T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Additional Features

Fully automotive-qualified (Grade 2), operating within the temperature range of -40 to +105 deg C

Supports up to 16 concurrent touches in real time with touch size reporting

Communication via a serial interface (I2C or SPI)

Integrated voltage doubler option to increase the signal to noise ratio (SNR)

Adaptive Sensing (Self and Mutual cap)

Supports thick glove (5mm) touch

Support thick lenses (up to 3mm plastic)

Superior moisture performance

Hover tracking up to 20mm

Package: TQFP100

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT641T
Product Name ATMXT641T
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - TSC2003IPWG4 - Lingto Electronic Limited
Specs
Interface I2C; I²C
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details