Touchscreen Controller, I²C Interface 88-UFBGA (6x6)
MAXTOUCH TOUCHSCREEN CONTROLLER Product overview: ATMXT640U-CCU023 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT640U-CCU023
Win Source Part Number: 1046922-ATMXT640U-CC
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C
Voltage - Supply: 3.3V
Package / Case: 88-UFBGA
Supplier Device Package: 88-UFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT640U-CCU023
Base Product Number: ATMXT640
MAXTOUCH TOUCHSCREEN CONTROLLER
Touchscreen Controller I²C Interface 88-UFBGA (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 150-ATMXT640U-CCU023-ND | 775-ATMXT640U-CCU023 | 1046922-ATMXT640U-CCU023 | ATMXT640U-CCU023 | ATMXT640U-CCU023 |
| Product Name | Touch Screen Controllers | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts |