Microchip Technology, Inc. ATMXT640T

Description
The recommended alternative touch controller is ATMXT640U. The mXT640T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT640T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via I2C serial Interface High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm glass) Superior moisture performance OS Support for Android/Linux, Windows, and Android/Linux + Windows Dual Boot Operating temperature range of -40 to +85 deg C Package: 84-ball UFBGA
Datasheet
Description
The recommended alternative touch controller is ATMXT640U. The mXT640T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT640T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via I2C serial Interface High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm glass) Superior moisture performance OS Support for Android/Linux, Windows, and Android/Linux + Windows Dual Boot Operating temperature range of -40 to +85 deg C Package: 84-ball UFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMXT640T - Microchip Technology, Inc.
Chandler, AZ, United States
The recommended alternative touch controller is ATMXT640U. The mXT640T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption. With 640 nodes, the mXT640T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via I2C serial Interface High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 3mm glass) Superior moisture performance OS Support for Android/Linux, Windows, and Android/Linux + Windows Dual Boot Operating temperature range of -40 to +85 deg C Package: 84-ball UFBGA

The recommended alternative touch controller is ATMXT640U.

The mXT640T uses the latest capacitive touch technologies that Microchip has designed for the highest-performance super phones and tablets. With a revolutionary adaptive-sensing architecture that features both mutual- and self-capacitance, it enables the highest performance with the industry's lowest power consumption.

With 640 nodes, the mXT640T touchscreen controller supports up to 8 inches for Android tablets, 7 inches for Windows 8 mobile devices, and up to 6.2 inches for devices with 1.5mm passive stylus.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Additional Features

  • Supports up to 16 concurrent touches in real time with touch size reporting
  • Communication via I2C serial Interface
  • High voltage option via internal voltage pump to increase the signal to noise ratio (SNR)
  • Adaptive Sensing (Self and Mutual cap)
  • Supports thick glove (5mm) touch
  • Support thick lenses (up to 3mm glass)
  • Superior moisture performance
  • OS Support for Android/Linux, Windows, and Android/Linux + Windows Dual Boot
  • Operating temperature range of -40 to +85 deg C
  • Package: 84-ball UFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT640T
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-44LQI33ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Controllers - FTCSU564 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details