Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT3432S-M-CCUR ATMXT3432S-M-CCUR

Description
Manufacturer: Atmel Win Source Part Number: 226746-ATMXT3432S-M- CCUR Family Name: mXT3432S1 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226746-ATMXT3432S-M- CCUR Family Name: mXT3432S1 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT3432S-M-CCUR
226746-ATMXT3432S-M-CCUR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT3432S-M-CCUR 226746-ATMXT3432S-M-CCUR
Manufacturer: Atmel Win Source Part Number: 226746-ATMXT3432S-M- CCUR Family Name: mXT3432S1 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226746-ATMXT3432S-M-CCUR
Family Name: mXT3432S1
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT3432S-M-CCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT3432S-M-CCUR
Interface - Sensor, Capacitive Touch ATMXT3432S-M-CCUR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226746-ATMXT3432S-M-CCUR ATMXT3432S-M-CCUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT3432S-M-CCUR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details