Microchip Technology, Inc. Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR ATMXT3432S-M-ATR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912114-ATMXT3432S-M- ATR Series: maXTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller - 12 b I²C, SPI Interface 100-TQFP (14x14) Package: Tray Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912114-ATMXT3432S-M- ATR Series: maXTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller - 12 b I²C, SPI Interface 100-TQFP (14x14) Package: Tray Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR - 912114-ATMXT3432S-M-ATR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR
912114-ATMXT3432S-M-ATR
Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR 912114-ATMXT3432S-M-ATR
Manufacturer: Microchip Technology Win Source Part Number: 912114-ATMXT3432S-M- ATR Series: maXTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller - 12 b I²C, SPI Interface 100-TQFP (14x14) Package: Tray Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 912114-ATMXT3432S-M-ATR
Series: maXTouch™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Touchscreen Controller - 12 b I²C, SPI Interface 100-TQFP (14x14)
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)

Buy Now
Touch Screen Controllers - ATMXT3432S-M-ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT3432S-M-ATR
Touch Screen Controllers ATMXT3432S-M-ATR
Touchscreen Controller 12 b I²C, SPI Interface 100-TQFP (14x14)

Touchscreen Controller 12 b I²C, SPI Interface 100-TQFP (14x14)

Buy Now
Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT3432S-M-ATR
Data Acquisition - Touch Screen Controllers ATMXT3432S-M-ATR
IC SENSOR MAXTOUCH 162UFBGA

IC SENSOR MAXTOUCH 162UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ATMXT3432S-M-ATR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT3432S-M-ATR
IC SENSOR MAXTOUCH 162UFBGA

IC SENSOR MAXTOUCH 162UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 912114-ATMXT3432S-M-ATR ATMXT3432S-M-ATR ATMXT3432S-M-ATR ATMXT3432S-M-ATR
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT3432S-M-ATR Touch Screen Controllers Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7877ACP-500RL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Touch Screen Controllers - FTCSU564 - Lingto Electronic Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers