Atmel Corporation Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT336T-MAU

Description
Win Source Part Number: 995775-ATMXT336T-MAU Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.7V, 3V ~ 3.47V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-UFQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATMXT336T-MAU,A TMATMATMXT336T-MAU
Request a Quote Datasheet
Description
Win Source Part Number: 995775-ATMXT336T-MAU Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.7V, 3V ~ 3.47V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-UFQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATMXT336T-MAU,A TMATMATMXT336T-MAU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 995775-ATMXT336T-MAU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
995775-ATMXT336T-MAU
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 995775-ATMXT336T-MAU
Win Source Part Number: 995775-ATMXT336T-MAU Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.7V, 3V ~ 3.47V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-UFQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATMXT336T-MAU,A TMATMATMXT336T-MAU

Win Source Part Number: 995775-ATMXT336T-MAU
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 2.7V, 3V ~ 3.47V
Package / Case: 56-UFQFN Exposed Pad
Supplier Device Package: 56-UFQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Touchscreen: 2 Wire Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: 2156-ATMXT336T-MAU,ATMATMATMXT336T-MAU

Buy Now Datasheet
Touch Screen Controller - 775-ATMXT336T-MAU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Touch Screen Controller
775-ATMXT336T-MAU
Touch Screen Controller 775-ATMXT336T-MAU
IC TOUCHSCREEN CONTRL 336 NODE Product overview: ATMXT336T-MAU from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT336T-MAU can be used for catalog matching and distributor lookup.

IC TOUCHSCREEN CONTRL 336 NODE Product overview: ATMXT336T-MAU from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT336T-MAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Touch Screen Controllers - ATMXT336T-MAU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT336T-MAU
Data Acquisition - Touch Screen Controllers ATMXT336T-MAU
IC TOUCHSCREEN CONTRL 336 NODE

IC TOUCHSCREEN CONTRL 336 NODE

Supplier's Site Datasheet
Touch Screen Controllers - ATMXT336T-MAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT336T-MAU
Touch Screen Controllers ATMXT336T-MAU
Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 56-UFQFN (6x6)

Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 56-UFQFN (6x6)

Buy Now Datasheet
Touch Screen Controllers - ATMXT336T-MAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT336T-MAU
Touch Screen Controllers ATMXT336T-MAU
Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 56-UFQFN (6x6)

Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 56-UFQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 995775-ATMXT336T-MAU 775-ATMXT336T-MAU ATMXT336T-MAU ATMXT336T-MAU
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controller Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7873ACP - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details